onsemi Analog Switches, Multiplexers, Demultiplexers MC14016BD

Description
4 Circuit IC Switch 1:1 400Ohm 14-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 400Ohm 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14016BD-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14016BD-ND
Analog Switches, Multiplexers, Demultiplexers MC14016BD-ND
4 Circuit IC Switch 1:1 400Ohm 14-SOIC

4 Circuit IC Switch 1:1 400Ohm 14-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BD - 926072-MC14016BD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BD
926072-MC14016BD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BD 926072-MC14016BD
Manufacturer: ON Semiconductor Win Source Part Number: 926072-MC14016BD Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MC14016 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 55 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926072-MC14016BD
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC14016
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
747-MC14016BD
Quad SOIC Analog Switch and Multiplexer IC 747-MC14016BD
QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, PLASTIC, SOIC-14 Product overview: MC14016BD from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BD can be used for catalog matching and distributor lookup.

QUAD 1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO14, PLASTIC, SOIC-14 Product overview: MC14016BD from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14016BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14016BD
Analog Switches, Multiplexers, Demultiplexers MC14016BD
4 Circuit IC Switch 1:1 400Ohm 14-SOIC

4 Circuit IC Switch 1:1 400Ohm 14-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BD - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC14016BD
Interface - Analog Switches, Multiplexers, Demultiplexers MC14016BD
IC SWITCH 1X1 14SOIC

IC SWITCH 1X1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14016BD-ND 926072-MC14016BD 747-MC14016BD MC14016BD MC14016BD
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BD Quad SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Ron 400 ohms 400 ohms 10 ohms
Bandwidth 37 MHz 37 MHz 37 MHz 37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details