onsemi Analog Switches, Multiplexers, Demultiplexers MC14016BCPG

Description
4 Circuit IC Switch 1:1 400Ohm 14-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 400Ohm 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC14016BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC14016BCPGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC14016BCPGOS-ND
4 Circuit IC Switch 1:1 400Ohm 14-PDIP

4 Circuit IC Switch 1:1 400Ohm 14-PDIP

Buy Now Datasheet
Singapore, Singapore
37MHz 18V Analog Switch and Multiplexer IC
747-MC14016BCPG
37MHz 18V Analog Switch and Multiplexer IC 747-MC14016BCPG
4-Ch SPST Switch IC, 37MHz BW, PDIP, 3-18V Product overview: MC14016BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 37MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BCPG can be used for catalog matching and distributor lookup.

4-Ch SPST Switch IC, 37MHz BW, PDIP, 3-18V Product overview: MC14016BCPG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 37MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 37MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC14016BCPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC14016BCPG
Interface - Analog Switches, Multiplexers, Demultiplexers MC14016BCPG
IC SWITCH 1X1 14DIP

IC SWITCH 1X1 14DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14016BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC14016BCPG
Analog Switches, Multiplexers, Demultiplexers MC14016BCPG
4 Circuit IC Switch 1:1 400Ohm 14-PDIP

4 Circuit IC Switch 1:1 400Ohm 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14016BCPGOS-ND 747-MC14016BCPG MC14016BCPG MC14016BCPG
Product Name Analog Switches, Multiplexers, Demultiplexers 37MHz 18V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 3 to 18 volts 15 volts
Ron 400 ohms 10 ohms 400 ohms
Bandwidth 37 MHz 54 MHz 37 MHz 37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904658 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
QFN Analog Switch and Multiplexer IC - 743-74LVC138ABQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details