onsemi Logic - Logic - Shift Registers - MC14015BCPG MC14015BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787697-MC14015BCPG Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Serial to Parallel Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC14015 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TC4015BP; BU4015B; TC4015BP(F); TC4015BP(F,N,M); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787697-MC14015BCPG Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Serial to Parallel Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC14015 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TC4015BP; BU4015B; TC4015BP(F); TC4015BP(F,N,M); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14015BCPG - 787697-MC14015BCPG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14015BCPG
787697-MC14015BCPG
Logic - Logic - Shift Registers - MC14015BCPG 787697-MC14015BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 787697-MC14015BCPG Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Serial to Parallel Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC14015 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TC4015BP; BU4015B; TC4015BP(F); TC4015BP(F,N,M); Introduction Date: April 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787697-MC14015BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MC14015
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TC4015BP; BU4015B; TC4015BP(F); TC4015BP(F,N,M);
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC14015BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14015BCPGOS-ND
Shift Registers MC14015BCPGOS-ND
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet
Logic - Shift Registers - MC14015BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14015BCPG
Logic - Shift Registers MC14015BCPG
IC SHIFT REGISTR 4BIT CMOS 16DIP

IC SHIFT REGISTR 4BIT CMOS 16DIP

Supplier's Site Datasheet
Shift Registers - MC14015BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14015BCPG
Shift Registers MC14015BCPG
Shift Shift Register 2 Element 4 Bit 16-PDIP

Shift Shift Register 2 Element 4 Bit 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14015BCPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14015BCPG
Integrated Circuits (ICs) - Logic - Shift Registers MC14015BCPG
IC SHIFT REGISTR 4BIT CMOS 16DIP

IC SHIFT REGISTR 4BIT CMOS 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 787697-MC14015BCPG MC14015BCPGOS-ND MC14015BCPG MC14015BCPG MC14015BCPG
Product Name Logic - Logic - Shift Registers - MC14015BCPG Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Shift Registers - 74165DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers