Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 1073120-MC14014BFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC SHIFT REGISTER 8BIT 16SOEIAJ
IC SHIFT REGISTER 8BIT 16SOEIAJ
Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14014BFELGOS-ND | 1073120-MC14014BFELG | MC14014BFELG | MC14014BFELG | MC14014BFELG | MC14014BFELG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14014BFELG | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | Other; 16-SOEIAJ | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |