onsemi Gates and Inverters MC14012BFEL

Description
NAND Gate IC 2 Channel SOEIAJ-14
Request a Quote Datasheet
Description
NAND Gate IC 2 Channel SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14012BFEL-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14012BFEL-ND
Gates and Inverters MC14012BFEL-ND
NAND Gate IC 2 Channel SOEIAJ-14

NAND Gate IC 2 Channel SOEIAJ-14

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14012BFEL - 113452-MC14012BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14012BFEL
113452-MC14012BFEL
Logic - Logic - Gates and Inverters - MC14012BFEL 113452-MC14012BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 113452-MC14012BFEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14 Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 113452-MC14012BFEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
 - MC14012BFEL - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-MC14012BFEL
Dual Logic IC 705-MC14012BFEL
4000/14000/40000 SERIES, DUAL 4-INPUT NAND GATE, PDSO14, SOP-14 Product overview: MC14012BFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BFEL can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, DUAL 4-INPUT NAND GATE, PDSO14, SOP-14 Product overview: MC14012BFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BFEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14012BFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14012BFEL
Logic - Gates and Inverters MC14012BFEL
IC GATE NAND 2CH 4-INP SOEIAJ-14

IC GATE NAND 2CH 4-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC14012BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14012BFEL
Gates and Inverters MC14012BFEL
NAND Gate IC 2 Channel SOEIAJ-14

NAND Gate IC 2 Channel SOEIAJ-14

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14012BFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14012BFEL
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14012BFEL
IC GATE NAND 2CH 4-INP SOEIAJ-14

IC GATE NAND 2CH 4-INP SOEIAJ-14

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14012BFEL-ND 113452-MC14012BFEL MC14012BFEL 705-MC14012BFEL MC14012BFEL MC14012BFEL MC14012BFEL
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC14012BFEL Dual Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3V ~ 18V 3 V ~ 18 V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V
Inputs 4 4 4 4
Propagation Delay 100 ns 100 ns 100 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic - Gates and Inverters - 54L72J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers