onsemi Dual 18V SOIC Logic IC MC14012BDR2G

Description
Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V SOIC Logic IC
705-MC14012BDR2G
Dual 18V SOIC Logic IC 705-MC14012BDR2G
Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDR2G can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14012BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14012BDR2GOSCT-ND
Gates and Inverters MC14012BDR2GOSCT-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14012BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14012BDR2GOSTR-ND
Gates and Inverters MC14012BDR2GOSTR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14012BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14012BDR2GOSDKR-ND
Gates and Inverters MC14012BDR2GOSDKR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - MC14012BDR2G - Rochester Electronics
Newburyport, MA, United States
Dual 4-Input NAND Gates

Dual 4-Input NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14012BDR2G - 022553-MC14012BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14012BDR2G
022553-MC14012BDR2G
Logic - Logic - Gates and Inverters - MC14012BDR2G 022553-MC14012BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022553-MC14012BDR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022553-MC14012BDR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC14012BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14012BDR2G
Gates and Inverters MC14012BDR2G
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14012BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14012BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14012BDR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC14012BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14012BDR2G
Logic - Gates and Inverters MC14012BDR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Dual, 4 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 42Y0555 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Dual, 4 I/p, Nsoic-14; Logic Family / Base Number Onsemi
42Y0555
Nand Gate, Dual, 4 I/p, Nsoic-14; Logic Family / Base Number Onsemi 42Y0555
NAND GATE, DUAL, 4 I/P, NSOIC-14; Logic Family / Base Number:MC14012; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, DUAL, 4 I/P, NSOIC-14; Logic Family / Base Number:MC14012; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,logic Gate,dual 4-Input Nand,cmos,sop,14Pin,plastic Rohs Compliant Onsemi - 71J5455 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,dual 4-Input Nand,cmos,sop,14Pin,plastic Rohs Compliant Onsemi
71J5455
Ic,logic Gate,dual 4-Input Nand,cmos,sop,14Pin,plastic Rohs Compliant Onsemi 71J5455
IC,LOGIC GATE,DUAL 4-INPUT NAND,CMOS,SOP,14PIN, PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,DUAL 4-INPUT NAND,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14012BDR2G
Logic Gates MC14012BDR2G
Logic Gates 3-18V Dual 4-Input NAND

Logic Gates 3-18V Dual 4-Input NAND

Buy Now Datasheet
Gates and Inverters - MC14012BDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14012BDR2G
Gates and Inverters MC14012BDR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14012BDR2G MC14012BDR2GOSCT-ND MC14012BDR2G 022553-MC14012BDR2G MC14012BDR2G MC14012BDR2G MC14012BDR2G 42Y0555 71J5455 MC14012BDR2G MC14012BDR2G
Product Name Dual 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC14012BDR2G Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nand Gate, Dual, 4 I/p, Nsoic-14; Logic Family / Base Number Onsemi Ic,logic Gate,dual 4-Input Nand,cmos,sop,14Pin,plastic Rohs Compliant Onsemi Logic Gates Gates and Inverters
Gate Type NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 18V 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 18V 3V ~ 18V
Inputs 4 4 4 4 4 4
Propagation Delay 100 ns 100 ns 100 ns 100 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers