NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
IC GATE NAND 2CH 4-INP 14-SOIC / NAND Gate IC 2 Channel 14-SOIC Product overview: MC14012BDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217498-MC14012BDR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14012BDR2 | 705-MC14012BDR2 | 1217498-MC14012BDR2 | MC14012BDR2 | MC14012BDR2 |
| Product Name | Dual SOIC Logic IC | Logic - Logic - Gates and Inverters - MC14012BDR2 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT | NAND; NAND Gate | NAND |
| Logic Family | CMOS | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | Other; Bulk | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |