onsemi Logic - Logic - Gates and Inverters - MC14012BDG MC14012BDG

Description
Dual 4-Input NAND Gates
Request a Quote Datasheet
Description
Dual 4-Input NAND Gates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14012BDG - Rochester Electronics
Newburyport, MA, United States
Dual 4-Input NAND Gates

Dual 4-Input NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14012BDG - 133992-MC14012BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14012BDG
133992-MC14012BDG
Logic - Logic - Gates and Inverters - MC14012BDG 133992-MC14012BDG
Manufacturer: ON Semiconductor Win Source Part Number: 133992-MC14012BDG Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 133992-MC14012BDG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
705-MC14012BDG
Dual 18V SOIC Logic IC 705-MC14012BDG
Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDG can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, SOIC, 3-18V Product overview: MC14012BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 1844250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1844250
Logic Gates 1844250
LOG CMOS GATE NAND DUAL

LOG CMOS GATE NAND DUAL

Supplier's Site
Gates and Inverters - MC14012BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14012BDGOS-ND
Gates and Inverters MC14012BDGOS-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14012BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14012BDG
Gates and Inverters MC14012BDG
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC14012BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14012BDG
Logic - Gates and Inverters MC14012BDG
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14012BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14012BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14012BDG
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
4000 Cmos, Smd, 4012, Soic14, 15V; Logic Family / Base Number Onsemi - 92K6798 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4012, Soic14, 15V; Logic Family / Base Number Onsemi
92K6798
4000 Cmos, Smd, 4012, Soic14, 15V; Logic Family / Base Number Onsemi 92K6798
4000 CMOS, SMD, 4012, SOIC14, 15V; Logic Family / Base Number:MC14012; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4012, SOIC14, 15V; Logic Family / Base Number:MC14012; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14012BDG
Logic Gates MC14012BDG
Logic Gates 3-18V Dual 4-Input NAND

Logic Gates 3-18V Dual 4-Input NAND

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14012BDG 133992-MC14012BDG 705-MC14012BDG 1844250 MC14012BDGOS-ND MC14012BDG MC14012BDG MC14012BDG 92K6798 MC14012BDG
Product Name Logic - Logic - Gates and Inverters - MC14012BDG Dual 18V SOIC Logic IC Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 4000 Cmos, Smd, 4012, Soic14, 15V; Logic Family / Base Number Onsemi Logic Gates
Gate Type AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND; Nand NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND
IC Package Type SOIC; Other; SOIC-14 NB SOIC; Other; 14-SOIC Other; SOIC SOIC; Other; Soic SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC
Supply Voltage 3 V ~ 18 V 18V 18 v 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 18V
Inputs 4 4 4 4 4 4
Propagation Delay 100 ns 100 ns 300 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers