NAND Gate IC 2 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1073118-MC14012BCPG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Dual 4-Input NAND Gate IC, CMOS, PDIP, 3-18V Product overview: MC14012BCPG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14012BCPG can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-PDIP
CMOS Logic, Dual 4-Input NAND Gate, PDIP14, Pb-Free
IC GATE NAND 2CH 4-INP 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14012BCPGOS-ND | 1073118-MC14012BCPG | 705-MC14012BCPG | MC14012BCPG | 70099835 | MC14012BCPG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14012BCPG | Dual 18V Logic IC | Gates and Inverters | CMOS Logic, Dual 4-Input NAND Gate, PDIP14, Pb-Free | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NAND | NAND |
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 4 | 4 | 4 | 4 | 4 | |
| Propagation Delay | 100 ns | 100 ns | 100 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |