onsemi Logic - Logic - Gates and Inverters - MC14011UBDR2G MC14011UBDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108428-MC14011UBDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.5mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108428-MC14011UBDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.5mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14011UBDR2G - 108428-MC14011UBDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011UBDR2G
108428-MC14011UBDR2G
Logic - Logic - Gates and Inverters - MC14011UBDR2G 108428-MC14011UBDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 108428-MC14011UBDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.5mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: ON Semiconductor
Win Source Part Number: 108428-MC14011UBDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Gates and Inverters - MC14011UBDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011UBDR2GOSCT-ND
Gates and Inverters MC14011UBDR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14011UBDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011UBDR2GOSTR-ND
Gates and Inverters MC14011UBDR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14011UBDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011UBDR2GOSDKR-ND
Gates and Inverters MC14011UBDR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14011UBDR2G
Quad 18V SOIC Logic IC 705-MC14011UBDR2G
Quad 2-Input NAND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14011UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011UBDR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14011UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011UBDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14011UBDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011UBDR2G
Gates and Inverters MC14011UBDR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC14011UBDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14011UBDR2G
Logic - Gates and Inverters MC14011UBDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 42Y0554 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
42Y0554
Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi 42Y0554
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:MC14011; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:MC14011; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14011UBDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14011UBDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14011UBDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC14011UBDR2G
Logic Gates MC14011UBDR2G
Logic Gates 3-18V Quad 2-Input NAND

Logic Gates 3-18V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC14011UBDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14011UBDR2G
Gates and Inverters MC14011UBDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 108428-MC14011UBDR2G MC14011UBDR2GOSCT-ND 705-MC14011UBDR2G MC14011UBDR2G MC14011UBDR2G 42Y0554 MC14011UBDR2G MC14011UBDR2G MC14011UBDR2G
Product Name Logic - Logic - Gates and Inverters - MC14011UBDR2G Gates and Inverters Quad 18V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 18V 1.8V 3V ~ 18V
Inputs 2 2 2 2 2 2
Propagation Delay 80 ns 80 ns 80 ns 80 ns
Low Level Output Current (Sink) 8.8 mA 3.5 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 705-4023A/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
4 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers