4000/14000/40000 SERIES, QUAD 2-INPUT NAND GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC14011UBCP from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011UBCP can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217492-MC14011UBCP
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Logic Level - Low: 1 V ~ 2.5 V
Logic Level - High: 4 V ~ 12.5 V
Part Status: Obsolete(EOL)
Family Name: MC14011
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HCF4011BEY; CD4011BMN; CD4011BCN/NOPB;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14011UBCP | MC14011UBCPOS-ND | 1217492-MC14011UBCP | MC14011UBCP | MC14011UBCP |
| Product Name | Quad DIP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14011UBCP | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND |
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 2 | 2 | 2 | 2 | |
| Propagation Delay | 80 ns | 80 ns | 80 ns | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |