Manufacturer: ON Semiconductor
Win Source Part Number: 117578-MC14011BFELG
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
CMOS Quad 2-Input NAND Gate IC, SOIC, 3-18V Product overview: MC14011BFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BFELG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 117578-MC14011BFELG | 705-MC14011BFELG | MC14011BFELGOSTR-ND | MC14011BFELG | MC14011BFELG | MC14011BFELG |
| Product Name | Logic - Logic - Gates and Inverters - MC14011BFELG | Quad 18V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |