Manufacturer: ON Semiconductor
Win Source Part Number: 119168-MC14011BFEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
NAND Gate IC 4 Channel SOEIAJ-14
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
4000/14000/40000 SERIES, QUAD 2-INPUT NAND GATE, PDSO14, EIAJ, SO-14 Product overview: MC14011BFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BFEL can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP SOEIAJ-14
NAND Gate IC 4 Channel SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ-14
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 119168-MC14011BFEL | MC14011BFEL-ND | MC14011BFEL | 705-MC14011BFEL | MC14011BFEL | MC14011BFEL | MC14011BFEL |
| Product Name | Logic - Logic - Gates and Inverters - MC14011BFEL | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns | 80 ns | 80 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |