onsemi Quad Logic IC MC14011BF

Description
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14011BF - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-MC14011BF
Quad Logic IC 705-MC14011BF
4000/14000/40000 SERIES, QUAD 2-INPUT NAND GATE, PDSO14, EIAJ, SO-14 Product overview: MC14011BF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BF can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, QUAD 2-INPUT NAND GATE, PDSO14, EIAJ, SO-14 Product overview: MC14011BF from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14011BF - 1217491-MC14011BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011BF
1217491-MC14011BF
Logic - Logic - Gates and Inverters - MC14011BF 1217491-MC14011BF
Manufacturer: ON Semiconductor Win Source Part Number: 1217491-MC14011BF Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Family Name: MC14011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: SOEIAJ-14 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): CD4011BNSE4; CD4011BNSRE4; CD4011BNS; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217491-MC14011BF
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: MC14011
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): CD4011BNSE4; CD4011BNSRE4; CD4011BNS;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Gates and Inverters - MC14011BF-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BF-ND
Gates and Inverters MC14011BF-ND
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14011BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14011BF
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14011BF
IC GATE NAND 4CH 2-INP SOEIAJ-14

IC GATE NAND 4CH 2-INP SOEIAJ-14

Supplier's Site
Gates and Inverters - MC14011BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BF
Gates and Inverters MC14011BF
NAND Gate IC 4 Channel SOEIAJ-14

NAND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14011BF 705-MC14011BF 1217491-MC14011BF MC14011BF-ND MC14011BF MC14011BF
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - MC14011BF Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate
Logic Family CMOS CMOS
IC Package Type SOP; Other; SOP14 Other; SOIC SOIC SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 18V 3 V ~ 18 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04J-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers