onsemi Logic - Logic - Gates and Inverters - MC14011BDTR2G MC14011BDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 141335-MC14011BDTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 141335-MC14011BDTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14011BDTR2G - 141335-MC14011BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011BDTR2G
141335-MC14011BDTR2G
Logic - Logic - Gates and Inverters - MC14011BDTR2G 141335-MC14011BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 141335-MC14011BDTR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 141335-MC14011BDTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC14011BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDTR2GOSCT-ND
Gates and Inverters MC14011BDTR2GOSCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14011BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDTR2GOSDKR-ND
Gates and Inverters MC14011BDTR2GOSDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC14011BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDTR2GOSTR-ND
Gates and Inverters MC14011BDTR2GOSTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 18V TSSOP Logic IC
705-MC14011BDTR2G
Quad 18V TSSOP Logic IC 705-MC14011BDTR2G
Quad 2-Input NAND Gate IC, CMOS, TSSOP-14, 3-18V Product overview: MC14011BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, TSSOP-14, 3-18V Product overview: MC14011BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC14011BDTR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - MC14011BDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14011BDTR2G
Logic - Gates and Inverters MC14011BDTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14011BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14011BDTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14011BDTR2G
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 42Y0553 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
42Y0553
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 42Y0553
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:MC14011; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:MC14011; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Gates 3-18V Quad 2-Input NAND - 598-MC14011BDTR2G - Utmel Electronic Limited
Hong Kong, China
Logic Gates 3-18V Quad 2-Input NAND
598-MC14011BDTR2G
Logic Gates 3-18V Quad 2-Input NAND 598-MC14011BDTR2G
Logic Gates 3-18V Quad 2-Input NAND

Logic Gates 3-18V Quad 2-Input NAND

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC14011BDTR2G
Logic Gates MC14011BDTR2G
Logic Gates 3-18V Quad 2-Input NAND

Logic Gates 3-18V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC14011BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BDTR2G
Gates and Inverters MC14011BDTR2G
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 141335-MC14011BDTR2G MC14011BDTR2GOSCT-ND 705-MC14011BDTR2G MC14011BDTR2G MC14011BDTR2G MC14011BDTR2G 42Y0553 598-MC14011BDTR2G MC14011BDTR2G MC14011BDTR2G
Product Name Logic - Logic - Gates and Inverters - MC14011BDTR2G Gates and Inverters Quad 18V TSSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic Gates 3-18V Quad 2-Input NAND Logic Gates Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NOT; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 3 V ~ 18 V 3V ~ 18V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V 18V 5V; 5V 1.8V; 3V ~ 18V
Inputs 2 2 2 2 2 2
Propagation Delay 80 ns 80 ns 80 ns 80 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details