onsemi Gates and Inverters MC14011BDR2G

Description
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14011BDR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC14011BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDR2GOSTR-ND
Gates and Inverters MC14011BDR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14011BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDR2GOSCT-ND
Gates and Inverters MC14011BDR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14011BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDR2GOSDKR-ND
Gates and Inverters MC14011BDR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 8063119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063119
Logic Gates 8063119
MC14011BDR2G, LOG CMOS GATE NAND QUAD

MC14011BDR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 8063119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063119P
Logic Gates 8063119P
MC14011BDR2G, LOG CMOS GATE NAND QUAD

MC14011BDR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 1703567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1703567
Logic Gates 1703567
MC14011BDR2G, LOG CMOS GATE NAND QUAD

MC14011BDR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic - Logic - Gates and Inverters - MC14011BDR2G - 022552-MC14011BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011BDR2G
022552-MC14011BDR2G
Logic - Logic - Gates and Inverters - MC14011BDR2G 022552-MC14011BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022552-MC14011BDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 022552-MC14011BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-MC14011BDR2G
18V SOIC Logic IC 705-MC14011BDR2G
CMOS NAND Gate IC, 4-Element, 2-Input, SOIC, 18V Product overview: MC14011BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDR2G can be used for catalog matching and distributor lookup.

CMOS NAND Gate IC, 4-Element, 2-Input, SOIC, 18V Product overview: MC14011BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14011BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BDR2G
Gates and Inverters MC14011BDR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14011BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14011BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14011BDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC14011BDR2G
Logic Gates MC14011BDR2G
Logic Gates 3-18V Quad 2-Input NAND

Logic Gates 3-18V Quad 2-Input NAND

Buy Now Datasheet
Logic - Gates and Inverters - MC14011BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14011BDR2G
Logic - Gates and Inverters MC14011BDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi - 45J1015 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi
45J1015
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi 45J1015
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18VRoHS Compliant: Yes

Supplier's Site Datasheet
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Onsemi - 81Y6548 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Onsemi
81Y6548
Logic, Nand, Quad, Soic-14; Logic Family / Base Number Onsemi 81Y6548
LOGIC, NAND, QUAD, SOIC-14; Logic Family / Base Number:MC14011; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:MC140; RoHS Compliant: Yes

LOGIC, NAND, QUAD, SOIC-14; Logic Family / Base Number:MC14011; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:MC140; RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi - 29X6041 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi
29X6041
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi 29X6041
IC, NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC140; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; Operating Temperature Min:-55°C RoHS Compliant: Yes

IC, NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:MC140; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC14011BDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14011BDR2G
Gates and Inverters MC14011BDR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14011BDR2G MC14011BDR2GOSTR-ND 8063119 8063119P 022552-MC14011BDR2G 705-MC14011BDR2G MC14011BDR2G MC14011BDR2G MC14011BDR2G MC14011BDR2G 45J1015 81Y6548 29X6041 MC14011BDR2G
Product Name Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - MC14011BDR2G 18V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi Logic, Nand, Quad, Soic-14; Logic Family / Base Number Onsemi Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi Gates and Inverters
Gate Type AND; NAND NAND AND; NAND; Nand AND; NAND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND NAND; NAND NAND; NAND Gate
Logic Family CMOS CMOS; Nand NAND
IC Package Type SOIC; Other; SOIC-14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 14-SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC Other; SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3V ~ 18V 18 v 3 V ~ 18 V 18V 1.8V; 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 18V 18V 18V 3V ~ 18V
Inputs 2 2 2 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5454DM - 907368-5454DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers