onsemi Logic - Logic - Gates and Inverters - MC14011BDR2 MC14011BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217489-MC14011BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4011BT; HEF4011BT-Q100J; MC14011BD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217489-MC14011BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4011BT; HEF4011BT-Q100J; MC14011BD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14011BDR2 - 1217489-MC14011BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011BDR2
1217489-MC14011BDR2
Logic - Logic - Gates and Inverters - MC14011BDR2 1217489-MC14011BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217489-MC14011BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HEF4011BT; HEF4011BT-Q100J; MC14011BD; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217489-MC14011BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HEF4011BT; HEF4011BT-Q100J; MC14011BD;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now
Quad SOIC Logic IC - 705-MC14011BDR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-MC14011BDR2
Quad SOIC Logic IC 705-MC14011BDR2
IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate IC 4 Channel 14-SOIC Product overview: MC14011BDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDR2 can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate IC 4 Channel 14-SOIC Product overview: MC14011BDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14011BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BDR2
Gates and Inverters MC14011BDR2
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC14011BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BDR2
Gates and Inverters MC14011BDR2
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1217489-MC14011BDR2 705-MC14011BDR2 MC14011BDR2
Product Name Logic - Logic - Gates and Inverters - MC14011BDR2 Quad SOIC Logic IC Gates and Inverters
Gate Type NOT NAND NAND; NAND Gate
Logic Family CMOS
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details