onsemi Gates and Inverters MC14011BDG

Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC14011BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14011BDGOS-ND
Gates and Inverters MC14011BDGOS-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC14011BDG - 106032-MC14011BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14011BDG
106032-MC14011BDG
Logic - Logic - Gates and Inverters - MC14011BDG 106032-MC14011BDG
Manufacturer: ON Semiconductor Win Source Part Number: 106032-MC14011BDG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 106032-MC14011BDG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14011BDG
Quad 18V SOIC Logic IC 705-MC14011BDG
Quad 2-Input NAND Gate IC, SOIC, CMOS, 3-18V Product overview: MC14011BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDG can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, SOIC, CMOS, 3-18V Product overview: MC14011BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14011BDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC14011BDG - Rochester Electronics
Newburyport, MA, United States
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC14011BDG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC14011BDG
Gates and Inverters MC14011BDG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi - 26K3926 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi
26K3926
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi 26K3926
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4011; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18VRoHS Compliant: Yes

Supplier's Site
4000 Cmos, Smd, 4011, Soic14, 15V; Logic Family / Base Number Onsemi - 92K6796 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4011, Soic14, 15V; Logic Family / Base Number Onsemi
92K6796
4000 Cmos, Smd, 4011, Soic14, 15V; Logic Family / Base Number Onsemi 92K6796
4000 CMOS, SMD, 4011, SOIC14, 15V; Logic Family / Base Number:MC14011; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4011, SOIC14, 15V; Logic Family / Base Number:MC14011; Logic Type:NAND; Output Current:8.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14011BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14011BDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14011BDG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC14011BDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14011BDG
Logic - Gates and Inverters MC14011BDG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 18706770 - Radwell International
Willingboro, NJ, United States
Logic IC
18706770
Logic IC 18706770
LOGIC IC, QUAD, 2 INPUTS, 1 OUTPUT, SINGLE-FUNCTION GATE, 8.8 MA, 3-18 V, 4000 CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, QUAD, 2 INPUTS, 1 OUTPUT, SINGLE-FUNCTION GATE, 8.8 MA, 3-18 V, 4000 CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - MC14011BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14011BDG
Gates and Inverters MC14011BDG
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free - 70099834 - Allied Electronics, Inc.
Fort Worth, TX, USA
CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free
70099834
CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free 70099834
CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free

CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14011BDGOS-ND 106032-MC14011BDG 705-MC14011BDG MC14011BDG MC14011BDG 26K3926 92K6796 MC14011BDG MC14011BDG 18706770 MC14011BDG 70099834
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC14011BDG Quad 18V SOIC Logic IC Gates and Inverters Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi 4000 Cmos, Smd, 4011, Soic14, 15V; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic IC Gates and Inverters CMOS Logic, Quad 2-Input NAND Gate, SOIC14, Pb-Free
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NAND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3V ~ 18V 3 V ~ 18 V 18V 3V ~ 18V 18V 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 80 ns 80 ns 80 ns 80 ns
Low Level Output Current (Sink) 8.8 mA 8.8 mA 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details