onsemi 18V SOIC Logic IC MC14008BDR2G

Description
4-Bit Binary Full Adder IC, CMOS, 18V, SOIC, 125°C Product overview: MC14008BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Binary Full Adder IC, CMOS, 18V, SOIC, 125°C Product overview: MC14008BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
703-MC14008BDR2G
18V SOIC Logic IC 703-MC14008BDR2G
4-Bit Binary Full Adder IC, CMOS, 18V, SOIC, 125°C Product overview: MC14008BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BDR2G can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, CMOS, 18V, SOIC, 125°C Product overview: MC14008BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14008BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14008BDR2G - 116300-MC14008BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14008BDR2G
116300-MC14008BDR2G
Logic - Logic - Specialty Logic - MC14008BDR2G 116300-MC14008BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 116300-MC14008BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Full Adder Number of Bits: 4 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 116300-MC14008BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Full Adder
Number of Bits: 4
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14008BDR2G 116300-MC14008BDR2G
Product Name 18V SOIC Logic IC Logic - Logic - Specialty Logic - MC14008BDR2G
Gate Type Binary Full Adder Full Adder
Supply Voltage 18V
Propagation Delay 230 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details
Quad 2-input NOR gate - 74AHC02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers