onsemi 18V SOIC Logic IC MC14007UBFELG

Description
Triple Inverter IC, CMOS, SOIC, 18V, 3-18V Product overview: MC14007UBFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple Inverter IC, CMOS, SOIC, 18V, 3-18V Product overview: MC14007UBFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
703-MC14007UBFELG
18V SOIC Logic IC 703-MC14007UBFELG
Triple Inverter IC, CMOS, SOIC, 18V, 3-18V Product overview: MC14007UBFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBFELG can be used for catalog matching and distributor lookup.

Triple Inverter IC, CMOS, SOIC, 18V, 3-18V Product overview: MC14007UBFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14007UBFELG - 074444-MC14007UBFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14007UBFELG
074444-MC14007UBFELG
Logic - Logic - Specialty Logic - MC14007UBFELG 074444-MC14007UBFELG
Manufacturer: ON Semiconductor Win Source Part Number: 074444-MC14007UBFELG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14

Manufacturer: ON Semiconductor
Win Source Part Number: 074444-MC14007UBFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14007UBFELG 074444-MC14007UBFELG
Product Name 18V SOIC Logic IC Logic - Logic - Specialty Logic - MC14007UBFELG
Gate Type NOT; Inverter Complementary Pair Plus Inverter
Supply Voltage 18V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details