onsemi Logic - Logic - Specialty Logic - MC14007UBDR2G MC14007UBDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022551-MC14007UBDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022551-MC14007UBDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC14007UBDR2G - 022551-MC14007UBDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14007UBDR2G
022551-MC14007UBDR2G
Logic - Logic - Specialty Logic - MC14007UBDR2G 022551-MC14007UBDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022551-MC14007UBDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Complementary Pair Plus Inverter Number of Bits: 3 Supply Voltage: 3 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 022551-MC14007UBDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Complementary Pair Plus Inverter
Number of Bits: 3
Supply Voltage: 3 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
703-MC14007UBDR2G
18V SOIC Logic IC 703-MC14007UBDR2G
3-CH Inverting CMOS Logic Gate, 18V, SOIC Product overview: MC14007UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDR2G can be used for catalog matching and distributor lookup.

3-CH Inverting CMOS Logic Gate, 18V, SOIC Product overview: MC14007UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 022551-MC14007UBDR2G 703-MC14007UBDR2G
Product Name Logic - Logic - Specialty Logic - MC14007UBDR2G 18V SOIC Logic IC
Gate Type Complementary Pair Plus Inverter Inverter
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type SOIC; Other; 14-SOIC Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details