onsemi 18V 10mA SOIC Logic IC MC14007UBDG

Description
CMOS Inverter IC, SOIC, 3-Ch, 18V, 10mA Product overview: MC14007UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 10mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 10mA, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Inverter IC, SOIC, 3-Ch, 18V, 10mA Product overview: MC14007UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 10mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 10mA, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 10mA SOIC Logic IC
703-MC14007UBDG
18V 10mA SOIC Logic IC 703-MC14007UBDG
CMOS Inverter IC, SOIC, 3-Ch, 18V, 10mA Product overview: MC14007UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 10mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 10mA, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDG can be used for catalog matching and distributor lookup.

CMOS Inverter IC, SOIC, 3-Ch, 18V, 10mA Product overview: MC14007UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 10mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, 10mA, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC14007UBDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC14007UBDG - 883274-MC14007UBDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC14007UBDG
883274-MC14007UBDG
Logic - Logic - Specialty Logic - MC14007UBDG 883274-MC14007UBDG
Manufacturer: ON Semiconductor Win Source Part Number: 883274-MC14007UBDG Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Complementary Pair Plus Inverter IC 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC14007 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC14007UBDG-ND, MC14007UBDGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 883274-MC14007UBDG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Complementary Pair Plus Inverter IC 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC14007
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14007UBDG-ND, MC14007UBDGOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC14007UBDG 883274-MC14007UBDG
Product Name 18V 10mA SOIC Logic IC Logic - Logic - Specialty Logic - MC14007UBDG
Gate Type NOT; Inverter
Supply Voltage 18V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details