onsemi Logic - Logic - Gates and Inverters - MC14001UBDR2 MC14001UBDR2

Description
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC14001UBDR2 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14001UBDR2 - 074443-MC14001UBDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14001UBDR2
074443-MC14001UBDR2
Logic - Logic - Gates and Inverters - MC14001UBDR2 074443-MC14001UBDR2
Manufacturer: ON Semiconductor Win Source Part Number: 074443-MC14001UBDR2 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 3.5mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074443-MC14001UBDR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
SOIC Logic IC - 705-MC14001UBDR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC14001UBDR2
SOIC Logic IC 705-MC14001UBDR2
IC GATE NOR 4CH 2-INP 14-SOIC Product overview: MC14001UBDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDR2 can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14-SOIC Product overview: MC14001UBDR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC14001UBDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14001UBDR2
Gates and Inverters MC14001UBDR2
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14001UBDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14001UBDR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14001UBDR2
IC GATE NOR 4CH 2-INP 14-SOIC

IC GATE NOR 4CH 2-INP 14-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC14001UBDR2 074443-MC14001UBDR2 705-MC14001UBDR2 MC14001UBDR2 MC14001UBDR2
Product Name Logic - Logic - Gates and Inverters - MC14001UBDR2 SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR
Logic Family CMOS
IC Package Type SOP; Other; SOP14 SOIC; Other; 14-SOIC Other; Reel - TR SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NAND gate - 74AHC1G00GZYL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details