onsemi Quad 18V SOIC Logic IC MC14001UBDG

Description
Quad 2-Input NOR Gate IC, CMOS, SOIC, 3-18V Product overview: MC14001UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NOR Gate IC, CMOS, SOIC, 3-18V Product overview: MC14001UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 18V SOIC Logic IC
705-MC14001UBDG
Quad 18V SOIC Logic IC 705-MC14001UBDG
Quad 2-Input NOR Gate IC, CMOS, SOIC, 3-18V Product overview: MC14001UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDG can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, SOIC, 3-18V Product overview: MC14001UBDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001UBDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14001UBDG - 124147-MC14001UBDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14001UBDG
124147-MC14001UBDG
Logic - Logic - Gates and Inverters - MC14001UBDG 124147-MC14001UBDG
Manufacturer: ON Semiconductor Win Source Part Number: 124147-MC14001UBDG Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 3.5mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 124147-MC14001UBDG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.5mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
 - MC14001UBDG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Gates and Inverters - MC14001UBDGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC14001UBDGOS-ND
Gates and Inverters MC14001UBDGOS-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14001UBDG
Logic Gates MC14001UBDG
Logic Gates 3-18V Quad 2-Input NOR

Logic Gates 3-18V Quad 2-Input NOR

Buy Now Datasheet
MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC - 598-MC14001UBDG - Utmel Electronic Limited
Hong Kong, China
MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC
598-MC14001UBDG
MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC 598-MC14001UBDG
MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC

MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC

Supplier's Site
Logic - Gates and Inverters - MC14001UBDG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC14001UBDG
Logic - Gates and Inverters MC14001UBDG
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC14001UBDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC14001UBDG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC14001UBDG
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC14001UBDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC14001UBDG
Gates and Inverters MC14001UBDG
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC14001UBDG 124147-MC14001UBDG MC14001UBDG MC14001UBDGOS-ND MC14001UBDG 598-MC14001UBDG MC14001UBDG MC14001UBDG MC14001UBDG
Product Name Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - MC14001UBDG Gates and Inverters Logic Gates MC14001UBDG; Quad 2-Input NOR Logic Gate; 3 - 18 V; 14-Pin SOIC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 18V 3 V ~ 18 V 3V ~ 18V 5V; 5V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 2 2 2 2 2
Propagation Delay 80 ns 80 ns 80 ns 80 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers