NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
Quad 2-Input NOR Gate, TSSOP-14, 2500-REEL Product overview: MC14001BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BDTR2G can be used for catalog matching and distributor lookup.
Logic Gates 3-18V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:-; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:-; RoHS Compliant: Yes
NOR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14001BDTR2GOSCT-ND | 705-MC14001BDTR2G | MC14001BDTR2G | MC14001BDTR2G | MC14001BDTR2G | MC14001BDTR2G | 30AC9825 | MC14001BDTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | |
| Supply Voltage | 3V ~ 18V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |