Quad 2-Input NOR Gate IC, CMOS, SOIC-14, 3-18V Product overview: MC14001BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BDR2G can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022549-MC14001BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quad 2-Input NOR Gate
Logic Gates 3-18V Quad 2-Input NOR
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4001; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
NOR GATE, QUAD, 2I/P, SOIC-14; Logic Family / Base Number:MC14001; Logic Type:NOR; Output Current:10mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:MC140;RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC14001BDR2G | MC14001BDR2GOSDKR-ND | 022549-MC14001BDR2G | MC14001BDR2G | MC14001BDR2G | MC14001BDR2G | MC14001BDR2G | MC14001BDR2G | MC14001BDR2G | 84K8742 | 50AC5962 |
| Product Name | Quad 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14001BDR2G | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi | Nor Gate, Quad, 2I/p, Soic-14; Logic Family / Base Number Onsemi | |
| Gate Type | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | NOR; NOR | ||
| Supply Voltage | 18V | 3V ~ 18V | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 18V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 8 | ||||
| Propagation Delay | 80 ns | 80 ns | 80 ns | 80 ns | |||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |