Quad 2 i/p NOR gate,MC14001BD SOIC14
Quad 2 i/p NOR gate,MC14001BD SOIC14
Quad 2-Input NOR Gate
Win Source Part Number: 1207060-MC14001BDG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 4000B
Package: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14001BDG-ND,MC1400
Base Product Number: MC14001
CMOS NOR Gate IC, 4-Element, 2-IN, SOIC, 18V Product overview: MC14001BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BDG can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates 3-18V Quad 2-Input NOR
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4001; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
NOR Gate IC 4 Channel 14-SOIC
| RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5188616 | MC14001BDG | 1207060-MC14001BDG | 705-MC14001BDG | MC14001BDGOS-ND | MC14001BDG | 598-MC14001BDG | MC14001BDG | MC14001BDG | MC14001BDG | 26K3924 | MC14001BDG |
| Product Name | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | 18V SOIC Logic IC | Gates and Inverters | Gates and Inverters | IC GATE NOR 4CH 2-INP 14SOIC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | Nor | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 18 v | 3V ~ 18V | 18V | 3V ~ 18V | 3V ~ 18V | 5V; 5V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 18V | 1.8V; 3V ~ 18V | ||
| Logic Family | CMOS; Nor | CMOS; CMOS | ||||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 100 ns | 80 ns | 80 ns | 80 ns | 80 ns | 80 ns |