onsemi DIP Logic IC MC14001BCP

Description
IC GATE NOR 4CH 2-INP 14-DIP Product overview: MC14001BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR 4CH 2-INP 14-DIP Product overview: MC14001BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BCP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 705-MC14001BCP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-MC14001BCP
DIP Logic IC 705-MC14001BCP
IC GATE NOR 4CH 2-INP 14-DIP Product overview: MC14001BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BCP can be used for catalog matching and distributor lookup.

IC GATE NOR 4CH 2-INP 14-DIP Product overview: MC14001BCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14001BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC14001BCP - 221936-MC14001BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14001BCP
221936-MC14001BCP
Logic - Logic - Gates and Inverters - MC14001BCP 221936-MC14001BCP
Manufacturer: ON Semiconductor Win Source Part Number: 221936-MC14001BCP Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8.8mA, 8.8mA Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 221936-MC14001BCP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-MC14001BCP 221936-MC14001BCP
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC14001BCP
Gate Type NOR NOT; NOR; NOR Gate
Inputs 2 2
Propagation Delay 80 ns 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic - Gates and Inverters - 54ACTQ08JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details