Manufacturer: ON Semiconductor
Win Source Part Number: 1073091-MC12095DR2G
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
ECL SERIES, PRESCALER, PDSO8, LEAD FREE, SOIC-8 Product overview: MC12095DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12095DR2G can be used for catalog matching and distributor lookup.
"Prescaler IC 3GHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PRESCALER 8SOIC
IC PRESCALER 2/4 2.5GHZ 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1073091-MC12095DR2G | 728-MC12095DR2G | MC12095DR2G-ND | MC12095DR2G | MC12095DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12095DR2G | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Prescaler; Clock Generator | Prescaler; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL; ECL | ||
| Package Type | Surface Mount; 8-SOIC | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |