IC PRESCALER 2/4 2.5GHZ 8-SOIC Product overview: MC12095DR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12095DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 221871-MC12095DR2
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 3GHz
Alternative Parts (Cross-Reference): MC12095DG; MC12095SD; MC12095DR2; MC12095D;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-MC12095DR2 | 221871-MC12095DR2 |
| Product Name | 2.5GHZ SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12095DR2 |
| Bus Interface | ECL | ECL; ECL |
| Package Type | Reel - TR | Surface Mount; 8-SOIC |
| Frequency | 3000 MHz | 3000 MHz |