Manufacturer: ON Semiconductor
Win Source Part Number: 1217406-MC12095DG
Packaging: Tube
Type: Prescaler
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: ECL
Output: ECL
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MC12095
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC12095SD; MC12095DR2; MC12095D;
Introduction Date: November 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2.5GHz Prescaler IC, ECL Input, 3.3V/5V, SOIC Product overview: MC12095DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHz, 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHz, 3.3V, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12095DG can be used for catalog matching and distributor lookup.
"Prescaler IC 3GHz 1 8-SOIC (0.154"", 3.90mm Width)"
MODULUS PRESCALER, 3GHZ, SOIC-8; Clock IC Type:Modulus Prescaler; Frequency:3GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
IC PRESCALER 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1217406-MC12095DG | 728-MC12095DG | MC12095DGOS-ND | 45J1006 | MC12095DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12095DG | 2.5GHz 3.3V 5V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Modulus Prescaler, 3Ghz, Soic-8; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Prescaler; Clock Generator | Modulus Prescaler; Real Time Clock; Clock Generator | Prescaler; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL; ECL | ||
| Package Type | Surface Mount | Rail/Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |