Manufacturer: ON Semiconductor
Win Source Part Number: 715208-MC12093MNR4G
Packaging: Reel
Type: Prescaler
Mounting Style: SMD
Frequency - Max: 1.1GHz
Input: CML, ECL
Output: ECL
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC12093
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Prescaler IC 1.1GHz 1 8-VFDFN Exposed Pad
Prescaler IC 1.1GHz 1 8-VFDFN Exposed Pad
Prescaler IC 1.1GHz 1 8-VFDFN Exposed Pad
1.1GHz Prescaler IC, CML In, 3.3V/5V, DFN, SMT Product overview: MC12093MNR4G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 3.3V, 5V, DFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 3.3V, 5V, DFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12093MNR4G can be used for catalog matching and distributor lookup.
IC PRESCALER 1.1GHZ LP 8-DFN
IC PRESCALER 8DFN
IC PRESCALER 1.1GHZ LP 8-DFN
PRESCALER, 1.1GHZ, DFN-8; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 715208-MC12093MNR4G | MC12093MNR4GOSTR-ND | 728-MC12093MNR4G | MC12093MNR4G | MC12093MNR4G | MC12093MNR4G | 81Y6547 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093MNR4G | Clock Generators, PLLs, Frequency Synthesizers | 1.1GHz 3.3V 5V DFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Prescaler, 1.1Ghz, Dfn-8; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Prescaler; Clock Generator | Prescaler; Clock Generator | Prescaler; Clock Generator | Clock Generator | Modulus Prescaler; Real Time Clock; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | |||
| Package Type | Surface Mount | Surface Mount; 8-VFDFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; Surface Mount | DFN | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |