onsemi Clock Generators, PLLs, Frequency Synthesizers MC12093DG

Description
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC12093DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC12093DGOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC12093DGOS-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG - 137416-MC12093DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG
137416-MC12093DG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG 137416-MC12093DG
Manufacturer: ON Semiconductor Win Source Part Number: 137416-MC12093DG Packaging: Tube/Rail Type: Prescaler Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, ECL Output: ECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/No

Manufacturer: ON Semiconductor
Win Source Part Number: 137416-MC12093DG
Packaging: Tube/Rail
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, ECL
Output: ECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No

Buy Now Datasheet
Singapore, Singapore
SMD 1.1GHz 3.3V 5V Clock and Timing IC
728-MC12093DG
SMD 1.1GHz 3.3V 5V Clock and Timing IC 728-MC12093DG
Prescaler 1.1GHz CML 3.3V/5V SOIC Surface Mount IC Product overview: MC12093DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12093DG can be used for catalog matching and distributor lookup.

Prescaler 1.1GHz CML 3.3V/5V SOIC Surface Mount IC Product overview: MC12093DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 3.3V, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12093DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12093DG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC12093DG
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Supplier's Site
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi - 74AC1414 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi
74AC1414
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi 74AC1414
IC, SM, LOGIC, ECL, CLOCK GEN; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

IC, SM, LOGIC, ECL, CLOCK GEN; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC12093DG - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
MC12093DG
Clock Generators, PLLs, Frequency Synthesizers MC12093DG
IC PRESCALER 2/4/8 1.1GHZ 8SOIC

IC PRESCALER 2/4/8 1.1GHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12093DG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC12093DG
IC PRESCALER 2/4/8 1.1GHZ 8SOIC

IC PRESCALER 2/4/8 1.1GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC12093DGOS-ND 137416-MC12093DG 728-MC12093DG MC12093DG 74AC1414 MC12093DG MC12093DG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12093DG SMD 1.1GHz 3.3V 5V Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Prescaler; Clock Generator Clock Generator Prescaler; Clock Generator Modulus Prescaler; Real Time Clock; Clock Generator Prescaler; Clock Generator Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Rail/Tube SOIC SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data