IC PRESCALER 8SOIC
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PRESCALER 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 083479-MC12080DR2G
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Prescaler 1.1GHz ECL 5V SOIC 8-Pin Product overview: MC12080DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DR2G can be used for catalog matching and distributor lookup.
IC PRESCALER 8SOIC
MODULUS PRESCALER, 1.1GHZ, -40 TO85DEG C; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC PRESCALER SGL 1.1GHZ 8-SOIC
IC PRESCALER SGL 1.1GHZ 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-MC12080DR2GDKR-ND | 083479-MC12080DR2G | 728-MC12080DR2G | MC12080DR2G | 26K3922 | MC12080DR2G | MC12080DR2G |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DR2G | 1.1GHz 5V SOIC Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Modulus Prescaler, 1.1Ghz, -40 To85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Prescaler; Clock Generator | Clock Generator | Prescaler; Clock Generator | Modulus Prescaler; Real Time Clock; Clock Generator | Clock Generator | Prescaler; Clock Generator | |
| Bus Interface | ECL | ECL; ECL | ECL; ECL | ECL | |||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Tape and Reel | SOIC | NSOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |