IC PRESCALER SGL 1.1GHZ 8-SOIC Product overview: MC12080DR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207814-MC12080DR2
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-MC12080DR2 | 207814-MC12080DR2 |
| Product Name | 1.1GHZ SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DR2 |
| Bus Interface | ECL | ECL; ECL |
| Package Type | Reel - TR | Surface Mount; 8-SOIC |
| Frequency | 1100 MHz | 1100 MHz |