onsemi SMD 1.1GHz 5V SOIC Clock and Timing IC MC12080DG

Description
Prescaler 1.1GHz ECL 5V SOIC Surface Mount Product overview: MC12080DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Prescaler 1.1GHz ECL 5V SOIC Surface Mount Product overview: MC12080DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1GHz 5V SOIC Clock and Timing IC
728-MC12080DG
SMD 1.1GHz 5V SOIC Clock and Timing IC 728-MC12080DG
Prescaler 1.1GHz ECL 5V SOIC Surface Mount Product overview: MC12080DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DG can be used for catalog matching and distributor lookup.

Prescaler 1.1GHz ECL 5V SOIC Surface Mount Product overview: MC12080DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12080DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG - 022541-MC12080DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG
022541-MC12080DG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG 022541-MC12080DG
Manufacturer: ON Semiconductor Win Source Part Number: 022541-MC12080DG Packaging: Tube/Rail Type: Prescaler Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/No

Manufacturer: ON Semiconductor
Win Source Part Number: 022541-MC12080DG
Packaging: Tube/Rail
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC12080DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC12080DGOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC12080DGOS-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12080DG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC12080DG
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12080DG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC12080DG
IC PRESCALER SINGLE 1.1GHZ 8SOIC

IC PRESCALER SINGLE 1.1GHZ 8SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC12080DG - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
MC12080DG
Clock Generators, PLLs, Frequency Synthesizers MC12080DG
IC PRESCALER SINGLE 1.1GHZ 8SOIC

IC PRESCALER SINGLE 1.1GHZ 8SOIC

Supplier's Site Datasheet
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi - 27W1141 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi
27W1141
Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi 27W1141
IC, SM, LOGIC, ECL, CLOCK GEN; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

IC, SM, LOGIC, ECL, CLOCK GEN; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC12080DG 022541-MC12080DG MC12080DGOS-ND MC12080DG MC12080DG MC12080DG 27W1141
Product Name SMD 1.1GHz 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12080DG Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi
Package Type Rail/Tube Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount SOIC
Frequency 1100 MHz 1100 MHz 1100 MHz 1100 MHz 1100 MHz 1100 MHz 1100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data