onsemi 1.1GHz 5V SOIC Clock and Timing IC MC12026ADR2G

Description
Prescaler 1.1GHz 5V SOIC 8-Pin Divide by 8/9/16/17 Product overview: MC12026ADR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Prescaler 1.1GHz 5V SOIC 8-Pin Divide by 8/9/16/17 Product overview: MC12026ADR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1GHz 5V SOIC Clock and Timing IC
728-MC12026ADR2G
1.1GHz 5V SOIC Clock and Timing IC 728-MC12026ADR2G
Prescaler 1.1GHz 5V SOIC 8-Pin Divide by 8/9/16/17 Product overview: MC12026ADR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2G can be used for catalog matching and distributor lookup.

Prescaler 1.1GHz 5V SOIC 8-Pin Divide by 8/9/16/17 Product overview: MC12026ADR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G - 074437-MC12026ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G
074437-MC12026ADR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G 074437-MC12026ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074437-MC12026ADR2G Packaging: Reel - TR Type: Prescaler Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074437-MC12026ADR2G
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC12026ADR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC12026ADR2GTR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC12026ADR2GTR-ND
"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC12026ADR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC12026ADR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC12026ADR2GCT-ND
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC12026ADR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC12026ADR2GDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC12026ADR2GDKR-ND
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12026ADR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC12026ADR2G
IC PRESCALER DUAL 1.1GHZ 8-SOIC

IC PRESCALER DUAL 1.1GHZ 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12026ADR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC12026ADR2G
IC PRESCALER 8SOIC

IC PRESCALER 8SOIC

Supplier's Site
Modulus Prescaler, 1.1Ghz, -40 To85Deg C; Clock Ic Type Onsemi - 45J1003 - Newark, An Avnet Company
Chicago, IL, United States
Modulus Prescaler, 1.1Ghz, -40 To85Deg C; Clock Ic Type Onsemi
45J1003
Modulus Prescaler, 1.1Ghz, -40 To85Deg C; Clock Ic Type Onsemi 45J1003
MODULUS PRESCALER, 1.1GHZ, -40 TO85DEG C; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

MODULUS PRESCALER, 1.1GHZ, -40 TO85DEG C; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC12026ADR2G 074437-MC12026ADR2G 488-MC12026ADR2GTR-ND MC12026ADR2G MC12026ADR2G 45J1003
Product Name 1.1GHz 5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2G Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Modulus Prescaler, 1.1Ghz, -40 To85Deg C; Clock Ic Type Onsemi
Package Type Tape and Reel Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount SOIC NSOIC
Frequency 1100 MHz 1100 MHz 1100 MHz 1100 MHz 1100 MHz 1100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data