onsemi Dual 1.1GHZ SOIC Clock and Timing IC MC12026ADR2

Description
IC PRESCALER DUAL 1.1GHZ 8-SOIC Product overview: MC12026ADR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PRESCALER DUAL 1.1GHZ 8-SOIC Product overview: MC12026ADR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.1GHZ SOIC Clock and Timing IC - 728-MC12026ADR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.1GHZ SOIC Clock and Timing IC
728-MC12026ADR2
Dual 1.1GHZ SOIC Clock and Timing IC 728-MC12026ADR2
IC PRESCALER DUAL 1.1GHZ 8-SOIC Product overview: MC12026ADR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2 can be used for catalog matching and distributor lookup.

IC PRESCALER DUAL 1.1GHZ 8-SOIC Product overview: MC12026ADR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2 - 074436-MC12026ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2
074436-MC12026ADR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2 074436-MC12026ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 074436-MC12026ADR2 Packaging: Reel - TR Type: Prescaler Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074436-MC12026ADR2
Packaging: Reel - TR
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC12026ADR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC12026ADR2
IC PRESCALER DUAL 1.1GHZ 8-SOIC

IC PRESCALER DUAL 1.1GHZ 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-MC12026ADR2 074436-MC12026ADR2 MC12026ADR2
Product Name Dual 1.1GHZ SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADR2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface ECL ECL; ECL
Package Type Reel - TR Surface Mount; 8-SOIC SOIC
Frequency 1100 MHz 1100 MHz 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28401OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock and Timing IC - 728-CY23S08SXI-4T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
 - P8284A - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP; PDIP
View Details
4 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers