"Prescaler IC 1.1GHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 135053-MC12026ADG
Packaging: Tube/Rail
Type: Prescaler
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Prescaler 1.1GHz 5V SOIC Divide by 8/9/16/17 Product overview: MC12026ADG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz, 5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHz, 5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC12026ADG can be used for catalog matching and distributor lookup.
MODULUS PRESCALER, 1.4GHZ, SOIC-8; Clock IC Type:Modulus Prescaler; Frequency:1.1GHz; No. of Outputs:1Outputs; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC PRESCALER 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | MC12026ADGOS-ND | 135053-MC12026ADG | 728-MC12026ADG | 45J1002 | MC12026ADG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC12026ADG | 1.1GHz 5V SOIC Clock and Timing IC | Modulus Prescaler, 1.4Ghz, Soic-8; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Prescaler; Clock Generator | Clock Generator | Modulus Prescaler; Real Time Clock; Clock Generator | Prescaler; Clock Generator | |
| Bus Interface | ECL | ECL; ECL | 8-SOIC | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Rail/Tube | SOIC | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |