LED Driver, SOIC 16 LEAD, 2500-REEL Product overview: MC10SX1130DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC10SX1130DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 100mA 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 116889-MC10SX1130DR2
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5V
Operating Input Voltage(Min): -5.2V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): MAX3967AETG+T; MC10SX1130D; MC10SX1130DR2G; MC10SX1130DR2;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC LED DRIVER LIN 100MA 16SOIC
IC LED DRVR LINEAR 100MA 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MC10SX1130DR2G | MC10SX1130DR2G-ND | 116889-MC10SX1130DR2G | MC10SX1130DR2G | MC10SX1130DR2G |
| Product Name | SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - MC10SX1130DR2G | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 1 # |