onsemi Logic - Logic - Specialty Logic - MC10LVEP16DTR2G MC10LVEP16DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217354-MC10LVEP16DT R2G Series: MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC10LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10LVEP16DTR2; MC10LVEP16DT; MC10LVEP16DR2G; Introduction Date: May 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217354-MC10LVEP16DT R2G Series: MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC10LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10LVEP16DTR2; MC10LVEP16DT; MC10LVEP16DR2G; Introduction Date: May 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10LVEP16DTR2G - 1217354-MC10LVEP16DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10LVEP16DTR2G
1217354-MC10LVEP16DTR2G
Logic - Logic - Specialty Logic - MC10LVEP16DTR2G 1217354-MC10LVEP16DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217354-MC10LVEP16DT R2G Series: MC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 2.375 V ~ 3.8 V Family Name: MC10LVEP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MC10LVEP16DTR2; MC10LVEP16DT; MC10LVEP16DR2G; Introduction Date: May 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217354-MC10LVEP16DTR2G
Series: MC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 2.375 V ~ 3.8 V
Family Name: MC10LVEP16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC10LVEP16DTR2; MC10LVEP16DT; MC10LVEP16DR2G;
Introduction Date: May 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC10LVEP16DTR2G
TSSOP Logic IC 703-MC10LVEP16DTR2G
Differential Driver / Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10LVEP16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10LVEP16DTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC10LVEP16DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10LVEP16DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1217354-MC10LVEP16DTR2G 703-MC10LVEP16DTR2G
Product Name Logic - Logic - Specialty Logic - MC10LVEP16DTR2G TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ACTQ32WRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers