Manufacturer: ON Semiconductor
Win Source Part Number: 022539-MC10LVEP11DR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
IC CLK BUFFER 1:2 3GHZ 8SOIC
IC CLK BUFFER 1:2 3GHZ 8SOIC
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:2 3GHZ 8SOIC
FANOUT BUFFER, 3GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 1:2 3GHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 022539-MC10LVEP11DR2G | 488-MC10LVEP11DR2GDKR-ND | MC10LVEP11DR2G | 42K0327 | MC10LVEP11DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DR2G | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 3Ghz, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL, PECL | ||
| Package Type | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | NSOIC | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |