onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DG MC10LVEP11DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217349-MC10LVEP11DG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, PECL Output: ECL, PECL Family Name: MC10LVEP11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PL138-28SC-R; MAX9320ESA; MAX9320ESA+T; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217349-MC10LVEP11DG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, PECL Output: ECL, PECL Family Name: MC10LVEP11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PL138-28SC-R; MAX9320ESA; MAX9320ESA+T; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DG - 1217349-MC10LVEP11DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DG
1217349-MC10LVEP11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DG 1217349-MC10LVEP11DG
Manufacturer: ON Semiconductor Win Source Part Number: 1217349-MC10LVEP11DG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, PECL Output: ECL, PECL Family Name: MC10LVEP11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PL138-28SC-R; MAX9320ESA; MAX9320ESA+T; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217349-MC10LVEP11DG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, PECL
Output: ECL, PECL
Family Name: MC10LVEP11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PL138-28SC-R; MAX9320ESA; MAX9320ESA+T;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - MC10LVEP11DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC10LVEP11DGOS-ND
Clock Buffers, Drivers MC10LVEP11DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks
Product Number 1217349-MC10LVEP11DG MC10LVEP11DGOS-ND
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10LVEP11DG Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11141-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers