onsemi Logic - Logic - Translators, Level Shifters - MC10H680FNR2 MC10H680FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217347-MC10H680FNR2 Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10H680FN; MC10H680FNR2G; MC10H680FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217347-MC10H680FNR2 Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10H680FN; MC10H680FNR2G; MC10H680FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H680FNR2 - 1217347-MC10H680FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H680FNR2
1217347-MC10H680FNR2
Logic - Logic - Translators, Level Shifters - MC10H680FNR2 1217347-MC10H680FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217347-MC10H680FNR2 Series: 10H Packaging: Reel - TR Operating Temperature Range: 0°C ~ 75°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: ECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC10H680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10H680FN; MC10H680FNR2G; MC10H680FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 1217347-MC10H680FNR2
Series: 10H
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 4
Input Signal: ECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: MC10H680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC10H680FN; MC10H680FNR2G; MC10H680FNG;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217347-MC10H680FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC10H680FNR2
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS95BJ - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1082655-NPIC6C595D,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Package Type SOIC
View Details
7 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details