ONSEMI
MC10H645FNG -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK BUFFERS, DRIVERS
onsemi
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
MC10H645FNG
Description
IC CLK BUFFER 2:9 28PLCC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC CLK BUFFER 2:9 28PLCC
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
MC10H645FNG
Supplier's Site
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
MC10H645FNG |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
|
Package Type
|
Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
VOS
2.6 millivolts
GBW
5.8 MHz
Slew Rate
10 V/µs
View Details
Source Current (IS)
31 milliamps
Bandwidth
160 MHz
View Details
Standards
RoHS
Package Type
SSOP; SOP; SSOP-8
Number of Pins
8
View Details