onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H645FNG MC10H645FNG

Description
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H645FNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H645FNG - 1217341-MC10H645FNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H645FNG
1217341-MC10H645FNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H645FNG 1217341-MC10H645FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217341-MC10H645FNG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: TTL Family Name: MC10H645 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MC10H645FN; MC10H645FNR2; MC10H645FNR2G; Introduction Date: October 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217341-MC10H645FNG
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: TTL
Output: TTL
Family Name: MC10H645
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC10H645FN; MC10H645FNR2; MC10H645FNR2G;
Introduction Date: October 18, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC10H645FNG 1217341-MC10H645FNG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H645FNG
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL TTL; TTL
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-570BCC000431DGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details