Clock Fanout Buffer (Distribution) IC 1:8 80 MHz 28-LCC (J-Lead)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC10H643FN |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to -5.72 volts |
| Switching Frequency | 80000 kHz |