68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
IC CLOCK DRIVER ECL-TTL 28-PLCC
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC10H642FNR2G-ND | MC10H642FNR2G | MC10H642FNR2G |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | TTL | TTL; TTL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |