Low Skew Clock Driver, 10H Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
10H SERIES, LOW SKEW CLOCK DRIVER, 8 TRUE OUTPUT(S), 0 INVERTED OUTPUT(S), PQCC28, PLASTIC, LCC-28 Product overview: MC10H642FNR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MC10H642FNR2 can be used for catalog matching and distributor lookup.
68030, 68040 MPUs Clock/Frequency Generator, Fanout Buffer (Distribution), Multiplexer IC 100MHz 1 Output 28-PLCC (11.51x11.51)
IC CLOCK DRIVER ECL-TTL 28-PLCC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | MC10H642FNR2 | MC10H642FNR2-ND | 763-MC10H642FNR2 | MC10H642FNR2 | MC10H642FNR2 |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL | TTL | TTL; TTL | ||
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |