Manufacturer: ON Semiconductor
Win Source Part Number: 128139-MC10H641FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 65MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Clock Fanout Buffer (Distribution) IC 1:9 65MHz 28-LCC (J-Lead)
Low Skew Clock Driver, 10H Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
IC CLK BUFFER 1:9 65MHZ 28PLCC
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 128139-MC10H641FNR2G | MC10H641FNR2GOSTR-ND | MC10H641FNR2G | MC10H641FNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10H641FNR2G | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | TTL | ECL | |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts |